R1814T -- CONDUIT TO BEAM/FLANGE FASTENER
Minerallac Company
Conduit to Beam/Flange Fastener
R1814T
Description
ZINC PHOSPHATE SPRING STEEL MATERIAL
100 STANDARD PACKAGE
200 LB (STATIC) LOAD CAPACITY
1/8 TO 1/4 INCH BEAM/FLANGE SIZE
NUMBER OF HOLES 2
COLOR BLACK
Description
ZINC PHOSPHATE SPRING STEEL MATERIAL
100 STANDARD PACKAGE
200 LB (STATIC) LOAD CAPACITY
1/8 TO 1/4 INCH BEAM/FLANGE SIZE
NUMBER OF HOLES 2
COLOR BLACK
Datasheet
Suppliers
Conduit to Beam/Flange Fastener
R1814T
ZINC PHOSPHATE SPRING STEEL MATERIAL
100 STANDARD PACKAGE
200 LB (STATIC) LOAD CAPACITY
1/8 TO 1/4 INCH BEAM/FLANGE SIZE
NUMBER OF HOLES 2
COLOR BLACK
- ZINC PHOSPHATE SPRING STEEL MATERIAL
- 100 STANDARD PACKAGE
- 200 LB (STATIC) LOAD CAPACITY
- 1/8 TO 1/4 INCH BEAM/FLANGE SIZE
- NUMBER OF HOLES 2
- COLOR BLACK
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
R1814T |
|
Product Name
|
Conduit to Beam/Flange Fastener |
|
Fitting Type
|
Conduit Fastener
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details