Minerallac Company Rigid PVC Conduit Strap PS400

Description
UV STABILIZED POLYPROPOLENE MATERIAL 10 PER BOX STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) MINERALLAC. BRAND TRADE SIZE IN INCH - UOM IN
Datasheet
Description
UV STABILIZED POLYPROPOLENE MATERIAL 10 PER BOX STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) MINERALLAC. BRAND TRADE SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Strap - PS400 - Minerallac Company
Hampshire, IL, USA
Rigid PVC Conduit Strap
PS400
Rigid PVC Conduit Strap PS400
UV STABILIZED POLYPROPOLENE MATERIAL 10 PER BOX STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) MINERALLAC. BRAND TRADE SIZE IN INCH - UOM IN
  • UV STABILIZED POLYPROPOLENE MATERIAL
  • 10 PER BOX STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • 4 TRADE SIZE - FRACTIONAL
  • 2 MOUNTING HOLE(S)
  • MINERALLAC. BRAND
  • TRADE SIZE IN INCH - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number PS400
Product Name Rigid PVC Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details