Minerallac Company Rigid PVC Conduit Strap PS300

Description
PLASTIC MATERIAL 10 PER BOX STANDARD PACKAGE 3 INCH TRADE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 5.75 INCH L X 1.1 INCH W X 3.75 INCH H TRADE SIZE 3 INCH THICKNESS 2.215 INCH COLOR GRAY MOUNTING HOLES 2 NUMBER OF HOLES 2 MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE CONSTRUCTION PLASTIC INJECTED MOLDED CABLE SIZE FITS 3 INC
Datasheet
Description
PLASTIC MATERIAL 10 PER BOX STANDARD PACKAGE 3 INCH TRADE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 5.75 INCH L X 1.1 INCH W X 3.75 INCH H TRADE SIZE 3 INCH THICKNESS 2.215 INCH COLOR GRAY MOUNTING HOLES 2 NUMBER OF HOLES 2 MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE CONSTRUCTION PLASTIC INJECTED MOLDED CABLE SIZE FITS 3 INC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Strap - PS300 - Minerallac Company
Hampshire, IL, USA
Rigid PVC Conduit Strap
PS300
Rigid PVC Conduit Strap PS300
PLASTIC MATERIAL 10 PER BOX STANDARD PACKAGE 3 INCH TRADE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 5.75 INCH L X 1.1 INCH W X 3.75 INCH H TRADE SIZE 3 INCH THICKNESS 2.215 INCH COLOR GRAY MOUNTING HOLES 2 NUMBER OF HOLES 2 MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE CONSTRUCTION PLASTIC INJECTED MOLDED CABLE SIZE FITS 3 INC
  • PLASTIC MATERIAL
  • 10 PER BOX STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 2 MOUNTING HOLE(S)
  • OVERALL DIMENSION 5.75 INCH L X 1.1 INCH W X 3.75 INCH H
  • TRADE SIZE 3 INCH
  • THICKNESS 2.215 INCH
  • COLOR GRAY
  • MOUNTING HOLES 2
  • NUMBER OF HOLES 2
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • CONSTRUCTION PLASTIC INJECTED MOLDED
  • CABLE SIZE FITS 3 INC
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number PS300
Product Name Rigid PVC Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 1.34 inch (34 mm)
Material Nylon; Nylon 66
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details