Minerallac Company Rigid PVC Conduit Strap PS150

Description
UV STABILIZED POLYPROPOLENE MATERIAL 25 PER BOX STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) MINERALLAC. BRAND TRADE SIZE IN INCH - UOM IN
Datasheet
Description
UV STABILIZED POLYPROPOLENE MATERIAL 25 PER BOX STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) MINERALLAC. BRAND TRADE SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Strap - PS150 - Minerallac Company
Hampshire, IL, USA
Rigid PVC Conduit Strap
PS150
Rigid PVC Conduit Strap PS150
UV STABILIZED POLYPROPOLENE MATERIAL 25 PER BOX STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) MINERALLAC. BRAND TRADE SIZE IN INCH - UOM IN
  • UV STABILIZED POLYPROPOLENE MATERIAL
  • 25 PER BOX STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1.5 TRADE SIZE IN INCH
  • 1-1/2 TRADE SIZE - FRACTIONAL
  • 2 MOUNTING HOLE(S)
  • MINERALLAC. BRAND
  • TRADE SIZE IN INCH - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number PS150
Product Name Rigid PVC Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details