Minerallac Company Rigid PVC Conduit Strap PS125

Description
PLASTIC MATERIAL GRAY FINISH 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 3.1 INCH LENGTH X 0.6 INCH WIDTH X 1.85 INCH HEIGHT THICKNESS 0.15 INCH CABLE SIZE 1-1/4 INCH PVC CONDUIT
Datasheet
Description
PLASTIC MATERIAL GRAY FINISH 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 3.1 INCH LENGTH X 0.6 INCH WIDTH X 1.85 INCH HEIGHT THICKNESS 0.15 INCH CABLE SIZE 1-1/4 INCH PVC CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Strap - PS125 - Minerallac Company
Hampshire, IL, USA
Rigid PVC Conduit Strap
PS125
Rigid PVC Conduit Strap PS125
PLASTIC MATERIAL GRAY FINISH 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 2 MOUNTING HOLE(S) OVERALL DIMENSION 3.1 INCH LENGTH X 0.6 INCH WIDTH X 1.85 INCH HEIGHT THICKNESS 0.15 INCH CABLE SIZE 1-1/4 INCH PVC CONDUIT
  • PLASTIC MATERIAL
  • GRAY FINISH
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 2 MOUNTING HOLE(S)
  • OVERALL DIMENSION 3.1 INCH LENGTH X 0.6 INCH WIDTH X 1.85 INCH HEIGHT
  • THICKNESS 0.15 INCH
  • CABLE SIZE 1-1/4 INCH PVC CONDUIT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number PS125
Product Name Rigid PVC Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details