Minerallac Company Rigid/EMT Conduit Strap MINE55

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 2.15 INCH 0.75 INCH 1.25 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 2.15 INCH 0.75 INCH 1.25 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MINE55 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MINE55
Rigid/EMT Conduit Strap MINE55
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 2.15 INCH 0.75 INCH 1.25 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 2.15 INCH
  • 0.75 INCH
  • 1.25 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1 INCH (EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.09 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
  • MIN-E MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MINE55
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details