Minerallac Company Rigid/EMT Conduit Strap MINE50

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.75 INCH 2.08 INCH 1.15 INCH IMC/RIGID/EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH (RIGID/IMC/EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.75 INCH 2.08 INCH 1.15 INCH IMC/RIGID/EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH (RIGID/IMC/EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MINE50 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MINE50
Rigid/EMT Conduit Strap MINE50
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.75 INCH 2.08 INCH 1.15 INCH IMC/RIGID/EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH (RIGID/IMC/EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 0.75 INCH
  • 2.08 INCH
  • 1.15 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 3/4 INCH (RIGID/IMC/EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.09 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
  • MIN-E MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MINE50
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 1892331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Locknut
Material Plated steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details