Minerallac Company Rigid/EMT Conduit Strap MINE30

Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.63 INCH 1.55 INCH 0.72 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.074 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
Datasheet
Description
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.63 INCH 1.55 INCH 0.72 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.074 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MINE30 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MINE30
Rigid/EMT Conduit Strap MINE30
1-HOLE, SNAP-ON TYPE PRE-GALVANIZED STEEL MATERIAL 0.63 INCH 1.55 INCH 0.72 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.074 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER MIN-E MODEL
  • 1-HOLE, SNAP-ON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 0.63 INCH
  • 1.55 INCH
  • 0.72 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1/2 INCH (EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.074 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
  • MIN-E MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MINE30
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details