Minerallac Company Rigid/EMT Conduit Strap MED90SS

Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 4.3 INCH 1.25 INCH 2.45 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH (RIGID/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 4.3 INCH 1.25 INCH 2.45 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH (RIGID/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED90SS - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED90SS
Rigid/EMT Conduit Strap MED90SS
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 4.3 INCH 1.25 INCH 2.45 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2 INCH (RIGID/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 4.3 INCH
  • 1.25 INCH
  • 2.45 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 2 INCH (RIGID/IMC) TRADE SIZE
  • 3/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.12 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED90SS
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details