Minerallac Company Rigid/EMT Conduit Strap MED75

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 3.45 INCH 1 INCH 1.9 INCH EMT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH (EMT) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 3.45 INCH 1 INCH 1.9 INCH EMT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH (EMT) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED75 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED75
Rigid/EMT Conduit Strap MED75
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 3.45 INCH 1 INCH 1.9 INCH EMT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH (EMT) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 3.45 INCH
  • 1 INCH
  • 1.9 INCH
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH (EMT) TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.09 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED75
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details