Minerallac Company Rigid/EMT Conduit Strap MED70SS

Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 3.15 INCH 1 INCH 1.68 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 3.15 INCH 1 INCH 1.68 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED70SS - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED70SS
Rigid/EMT Conduit Strap MED70SS
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 3.15 INCH 1 INCH 1.68 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 3.15 INCH
  • 1 INCH
  • 1.68 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH (RIGID/IMC) TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.09 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED70SS
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details