Minerallac Company Rigid/EMT Conduit Strap MED70

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 3.15 INCH 1 INCH 1.65 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 3.15 INCH 1 INCH 1.65 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED70 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED70
Rigid/EMT Conduit Strap MED70
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 3.15 INCH 1 INCH 1.65 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.09 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 3.15 INCH
  • 1 INCH
  • 1.65 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH (RIGID/IMC) TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.09 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED70
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.34 inch (34 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details