Minerallac Company Rigid/EMT Conduit Strap MED65

Description
1-HOLE SNAP-ON TYPE ZINC PLATED STAMPED STEEL MATERIAL 2.9 INCH 1 INCH 1.65 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (EMT) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND
Datasheet
Description
1-HOLE SNAP-ON TYPE ZINC PLATED STAMPED STEEL MATERIAL 2.9 INCH 1 INCH 1.65 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (EMT) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED65 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED65
Rigid/EMT Conduit Strap MED65
1-HOLE SNAP-ON TYPE ZINC PLATED STAMPED STEEL MATERIAL 2.9 INCH 1 INCH 1.65 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH (EMT) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND
  • 1-HOLE SNAP-ON TYPE
  • ZINC PLATED STAMPED STEEL MATERIAL
  • 2.9 INCH
  • 1 INCH
  • 1.65 INCH
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH (EMT) TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED65
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details