Minerallac Company Rigid/EMT Conduit Strap MED50SS

Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 2.25 INCH 0.88 INCH 1.1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 2.25 INCH 0.88 INCH 1.1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED50SS - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED50SS
Rigid/EMT Conduit Strap MED50SS
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 2.25 INCH 0.88 INCH 1.1 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 3/4 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 2.25 INCH
  • 0.88 INCH
  • 1.1 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH (RIGID/IMC) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.08 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED50SS
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details