Minerallac Company Rigid/EMT Conduit Strap MED30SS

Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 1.7 INCH 0.88 INCH 0.8 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 1.7 INCH 0.88 INCH 0.8 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - MED30SS - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
MED30SS
Rigid/EMT Conduit Strap MED30SS
1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 1.7 INCH 0.88 INCH 0.8 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.7 INCH
  • 0.88 INCH
  • 0.8 INCH
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH (EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.08 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number MED30SS
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details