KO125 -- RIGID/EMT CONDUIT PLUG/CAP
Minerallac Company
Rigid/EMT Conduit Plug/Cap
KO125
Description
SNAP-IN TYPE
PLASTIC MATERIAL
ELECTRICAL BOX USED ON
UL, CSA APPROVAL
1-1/4 INCH TRADE SIZE
SHAPE ROUND
COLOR GRAY
PACKAGING QUANTITY 25
Description
SNAP-IN TYPE
PLASTIC MATERIAL
ELECTRICAL BOX USED ON
UL, CSA APPROVAL
1-1/4 INCH TRADE SIZE
SHAPE ROUND
COLOR GRAY
PACKAGING QUANTITY 25
Datasheet
Suppliers
Rigid/EMT Conduit Plug/Cap
KO125
SNAP-IN TYPE
PLASTIC MATERIAL
ELECTRICAL BOX USED ON
UL, CSA APPROVAL
1-1/4 INCH TRADE SIZE
SHAPE ROUND
COLOR GRAY
PACKAGING QUANTITY 25
- SNAP-IN TYPE
- PLASTIC MATERIAL
- ELECTRICAL BOX USED ON
- UL, CSA APPROVAL
- 1-1/4 INCH TRADE SIZE
- SHAPE ROUND
- COLOR GRAY
- PACKAGING QUANTITY 25
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
KO125 |
|
Product Name
|
Rigid/EMT Conduit Plug/Cap |
|
Fitting Type
|
Cap; Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details