Minerallac Company Conduit/Cable Fastener KC2KC1

Description
CONDUIT TO CONDUIT TRAPEZE TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 2 TO 1 INCH CONDUIT/CABLE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet
Description
CONDUIT TO CONDUIT TRAPEZE TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 2 TO 1 INCH CONDUIT/CABLE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - KC2KC1 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
KC2KC1
Conduit/Cable Fastener KC2KC1
CONDUIT TO CONDUIT TRAPEZE TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 2 TO 1 INCH CONDUIT/CABLE SIZE BLACKCLAW[T], MINERALLAC[R] BRAND
  • CONDUIT TO CONDUIT TRAPEZE TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 100 LB LOAD CAPACITY
  • 2 TO 1 INCH CONDUIT/CABLE SIZE
  • BLACKCLAW[T], MINERALLAC[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number KC2KC1
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details