Minerallac Company Conduit/Cable Fastener KC1KC1

Description
SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1 INCH RIGID TO 1 INCH EMT CONDUIT/CABLE SIZE NUMBER OF HOLES 1 COLOR BLACK INCLUDES THREAD IMPRESSION FOR 1/4 INCH-20 TPI
Datasheet
Description
SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1 INCH RIGID TO 1 INCH EMT CONDUIT/CABLE SIZE NUMBER OF HOLES 1 COLOR BLACK INCLUDES THREAD IMPRESSION FOR 1/4 INCH-20 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - KC1KC1 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
KC1KC1
Conduit/Cable Fastener KC1KC1
SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1 INCH RIGID TO 1 INCH EMT CONDUIT/CABLE SIZE NUMBER OF HOLES 1 COLOR BLACK INCLUDES THREAD IMPRESSION FOR 1/4 INCH-20 TPI
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.25 INCH MOUNTING HOLE SIZE
  • 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY
  • 1 INCH RIGID TO 1 INCH EMT CONDUIT/CABLE SIZE
  • NUMBER OF HOLES 1
  • COLOR BLACK
  • INCLUDES THREAD IMPRESSION FOR 1/4 INCH-20 TPI
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number KC1KC1
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2687469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details