Minerallac Company Conduit/Cable Fastener KC114

Description
CONDUIT CLAMP TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 100 LB (VERTICAL), 12 LB (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH CONDUIT/CABLE SIZE NUMBER OF HOLES 1 COLOR BLACK
Datasheet
Description
CONDUIT CLAMP TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 100 LB (VERTICAL), 12 LB (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH CONDUIT/CABLE SIZE NUMBER OF HOLES 1 COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - KC114 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
KC114
Conduit/Cable Fastener KC114
CONDUIT CLAMP TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 100 LB (VERTICAL), 12 LB (HORIZONTAL) LOAD CAPACITY 1-1/4 INCH CONDUIT/CABLE SIZE NUMBER OF HOLES 1 COLOR BLACK
  • CONDUIT CLAMP TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.25 INCH MOUNTING HOLE SIZE
  • 100 LB (VERTICAL), 12 LB (HORIZONTAL) LOAD CAPACITY
  • 1-1/4 INCH CONDUIT/CABLE SIZE
  • NUMBER OF HOLES 1
  • COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number KC114
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details