INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
1.5 INCH
0.855 INCH
4/0 AWG (SERVICE ENTRANCE CABLE) CABLE SIZE
25 PER BOX STANDARD PACKAGE
COLOR SILVER/GRAY
Minerallac Company
Done
Datasheet
Description
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
1.5 INCH
0.855 INCH
4/0 AWG (SERVICE ENTRANCE CABLE) CABLE SIZE
25 PER BOX STANDARD PACKAGE
COLOR SILVER/GRAY
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
1.5 INCH
0.855 INCH
4/0 AWG (SERVICE ENTRANCE CABLE) CABLE SIZE
25 PER BOX STANDARD PACKAGE
COLOR SILVER/GRAY