INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
2/0 AWG (SERVICE ENTRANCE CABLE), 1 INCH (EMT) CABLE SIZE
25 PER BOX STANDARD PACKAGE
DIAMETER 1.16 INCH
COLOR SILVER/GRAY
Minerallac Company
Done
Datasheet
Description
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
2/0 AWG (SERVICE ENTRANCE CABLE), 1 INCH (EMT) CABLE SIZE
25 PER BOX STANDARD PACKAGE
DIAMETER 1.16 INCH
COLOR SILVER/GRAY
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
2/0 AWG (SERVICE ENTRANCE CABLE), 1 INCH (EMT) CABLE SIZE
25 PER BOX STANDARD PACKAGE
DIAMETER 1.16 INCH
COLOR SILVER/GRAY
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
2/0 AWG (SERVICE ENTRANCE CABLE), 1 INCH (EMT) CABLE SIZE