INSULATED TYPE
STEEL, PLASTIC MATERIAL
1-5/16 INCH
1-1/8 INCH
2 AWG (SERVICE ENTRANCE CABLE), 3/4 INCH (EMT) CABLE SIZE
25 PER BOX STANDARD PACKAGE
DIAMETER 0.937 INCH
MOUNTING TYPE WOOD
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL
Minerallac Company
Done
Datasheet
Description
INSULATED TYPE
STEEL, PLASTIC MATERIAL
1-5/16 INCH
1-1/8 INCH
2 AWG (SERVICE ENTRANCE CABLE), 3/4 INCH (EMT) CABLE SIZE
25 PER BOX STANDARD PACKAGE
DIAMETER 0.937 INCH
MOUNTING TYPE WOOD
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL
INSULATED TYPE
STEEL, PLASTIC MATERIAL
1-5/16 INCH
1-1/8 INCH
2 AWG (SERVICE ENTRANCE CABLE), 3/4 INCH (EMT) CABLE SIZE
25 PER BOX STANDARD PACKAGE
DIAMETER 0.937 INCH
MOUNTING TYPE WOOD
COLOR SILVER/GRAY
APPLICATION RESIDENTIAL
INSULATED TYPE
STEEL, PLASTIC MATERIAL
1-5/16 INCH
1-1/8 INCH
2 AWG (SERVICE ENTRANCE CABLE), 3/4 INCH (EMT) CABLE SIZE