NON-INSULATED TYPE
STEEL MATERIAL
1-3/8 INCH
13/16 INCH
(3) 6 AWG (SERVICE ENTRANCE CABLE), 8 TO 10 (BX RANGE CORD) CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE WOOD
Minerallac Company
Done
Datasheet
Description
NON-INSULATED TYPE
STEEL MATERIAL
1-3/8 INCH
13/16 INCH
(3) 6 AWG (SERVICE ENTRANCE CABLE), 8 TO 10 (BX RANGE CORD) CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE WOOD
NON-INSULATED TYPE
STEEL MATERIAL
1-3/8 INCH
13/16 INCH
(3) 6 AWG (SERVICE ENTRANCE CABLE), 8 TO 10 (BX RANGE CORD) CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE WOOD
NON-INSULATED TYPE
STEEL MATERIAL
1-3/8 INCH
13/16 INCH
(3) 6 AWG (SERVICE ENTRANCE CABLE), 8 TO 10 (BX RANGE CORD) CABLE SIZE