2-NAIL, INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
12 AWG, 14 AWG CABLE SIZE
500 PER BOX STANDARD PACKAGE
COLOR SILVER/BLUE
CONSTRUCTION WIRE FORMED
MOUNTING WOOD
Minerallac Company
Done
Datasheet
Description
2-NAIL, INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
12 AWG, 14 AWG CABLE SIZE
500 PER BOX STANDARD PACKAGE
COLOR SILVER/BLUE
CONSTRUCTION WIRE FORMED
MOUNTING WOOD
2-NAIL, INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
12 AWG, 14 AWG CABLE SIZE
500 PER BOX STANDARD PACKAGE
COLOR SILVER/BLUE
CONSTRUCTION WIRE FORMED
MOUNTING WOOD