INSULATED TYPE
STEEL, PLASTIC MATERIAL
(2) 14 AWG (NON-METALLIC/(UF CABLE), (3) 12 AWG (UF CABLE), 3/4 INCH (WIDE CABLE) CABLE SIZE
UL APPROVAL
150 PER JAR STANDARD PACKAGE
COLOR WHITE
MOUNTING TYPE NAIL-IN
Minerallac Company
Done
Datasheet
Description
INSULATED TYPE
STEEL, PLASTIC MATERIAL
(2) 14 AWG (NON-METALLIC/(UF CABLE), (3) 12 AWG (UF CABLE), 3/4 INCH (WIDE CABLE) CABLE SIZE
UL APPROVAL
150 PER JAR STANDARD PACKAGE
COLOR WHITE
MOUNTING TYPE NAIL-IN
INSULATED TYPE
STEEL, PLASTIC MATERIAL
(2) 14 AWG (NON-METALLIC/(UF CABLE), (3) 12 AWG (UF CABLE), 3/4 INCH (WIDE CABLE) CABLE SIZE
UL APPROVAL
150 PER JAR STANDARD PACKAGE
COLOR WHITE
MOUNTING TYPE NAIL-IN