INSULATED TYPE
STEEL, PLASTIC MATERIAL
(3) 2-WIRE, 3-WIRE, 14 TO 12 AWG (NON-METALLIC CABLE) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR GRAY
MOUNTING TYPE NAIL-IN
Minerallac Company
Done
Datasheet
Description
INSULATED TYPE
STEEL, PLASTIC MATERIAL
(3) 2-WIRE, 3-WIRE, 14 TO 12 AWG (NON-METALLIC CABLE) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR GRAY
MOUNTING TYPE NAIL-IN
INSULATED TYPE
STEEL, PLASTIC MATERIAL
(3) 2-WIRE, 3-WIRE, 14 TO 12 AWG (NON-METALLIC CABLE) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR GRAY
MOUNTING TYPE NAIL-IN