IPS502 -- NONMETALLIC SHEATHED CABLE STAPLE
Minerallac Company
Nonmetallic Sheathed Cable Staple
IPS502
Description
INSULATED TYPE
STEEL, PLASTIC MATERIAL
(2) 14 AWG/12 AWG (NON-METALLIC CABLE) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR TAN
MOUNTING TYPE NAIL-IN
Description
INSULATED TYPE
STEEL, PLASTIC MATERIAL
(2) 14 AWG/12 AWG (NON-METALLIC CABLE) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR TAN
MOUNTING TYPE NAIL-IN
Datasheet
Suppliers
Nonmetallic Sheathed Cable Staple
IPS502
INSULATED TYPE
STEEL, PLASTIC MATERIAL
(2) 14 AWG/12 AWG (NON-METALLIC CABLE) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR TAN
MOUNTING TYPE NAIL-IN
- INSULATED TYPE
- STEEL, PLASTIC MATERIAL
- (2) 14 AWG/12 AWG (NON-METALLIC CABLE) CABLE SIZE
- 50 PER BOX STANDARD PACKAGE
- COLOR TAN
- MOUNTING TYPE NAIL-IN
Datasheet
Technical Specifications
|
Product Category
|
Staples |
|
Product Number
|
IPS502 |
|
Product Name
|
Nonmetallic Sheathed Cable Staple |
Unlock Full Specs
to access all available technical data