2-NAIL, INSULATED TYPE
INSULATED PLASTIC MATERIAL
8 AWG, 6 AWG CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR GRAY/SILVER
CONSTRUCTION PLASTIC INJECTION MOLDING
Minerallac Company
Done
Datasheet
Description
2-NAIL, INSULATED TYPE
INSULATED PLASTIC MATERIAL
8 AWG, 6 AWG CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR GRAY/SILVER
CONSTRUCTION PLASTIC INJECTION MOLDING
2-NAIL, INSULATED TYPE
INSULATED PLASTIC MATERIAL
8 AWG, 6 AWG CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR GRAY/SILVER
CONSTRUCTION PLASTIC INJECTION MOLDING