IBT251B -- NONMETALLIC SHEATHED CABLE STAPLE
Minerallac Company
Nonmetallic Sheathed Cable Staple
IBT251B
Description
1-NAIL, INSULATED TYPE
STEEL, PLASTIC MATERIAL
100 PER BOX STANDARD PACKAGE
1/4 INCH TRADE SIZE
NAIL MATERIAL ZINC PLATED CARBON STEEL
COLOR BLACK
Description
1-NAIL, INSULATED TYPE
STEEL, PLASTIC MATERIAL
100 PER BOX STANDARD PACKAGE
1/4 INCH TRADE SIZE
NAIL MATERIAL ZINC PLATED CARBON STEEL
COLOR BLACK
Datasheet
Suppliers
Nonmetallic Sheathed Cable Staple
IBT251B
1-NAIL, INSULATED TYPE
STEEL, PLASTIC MATERIAL
100 PER BOX STANDARD PACKAGE
1/4 INCH TRADE SIZE
NAIL MATERIAL ZINC PLATED CARBON STEEL
COLOR BLACK
- 1-NAIL, INSULATED TYPE
- STEEL, PLASTIC MATERIAL
- 100 PER BOX STANDARD PACKAGE
- 1/4 INCH TRADE SIZE
- NAIL MATERIAL ZINC PLATED CARBON STEEL
- COLOR BLACK
Datasheet
Technical Specifications
|
Product Category
|
Staples |
|
Product Number
|
IBT251B |
|
Product Name
|
Nonmetallic Sheathed Cable Staple |
Unlock Full Specs
to access all available technical data