IAM375 -- NONMETALLIC SHEATHED CABLE STAPLE
Minerallac Company
Nonmetallic Sheathed Cable Staple
IAM375
Description
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
3/8 INCH DIA (ARMORED CABLE/METAL-CLAD) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR GRAY
Description
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
3/8 INCH DIA (ARMORED CABLE/METAL-CLAD) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR GRAY
Datasheet
Suppliers
Nonmetallic Sheathed Cable Staple
IAM375
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
3/8 INCH DIA (ARMORED CABLE/METAL-CLAD) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR GRAY
- INSULATED TYPE
- ZINC PLATED HIGH CARBON STEEL MATERIAL
- 3/8 INCH DIA (ARMORED CABLE/METAL-CLAD) CABLE SIZE
- 50 PER BOX STANDARD PACKAGE
- COLOR GRAY
Datasheet
Technical Specifications
|
Product Category
|
Staples |
|
Product Number
|
IAM375 |
|
Product Name
|
Nonmetallic Sheathed Cable Staple |
Unlock Full Specs
to access all available technical data