I275B -- NONMETALLIC SHEATHED CABLE STAPLE
Minerallac Company
Nonmetallic Sheathed Cable Staple
I275B
Description
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
0.275 INCH DIA (6/U) CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR BLACK
Description
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
0.275 INCH DIA (6/U) CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR BLACK
Datasheet
Suppliers
Nonmetallic Sheathed Cable Staple
I275B
INSULATED TYPE
ZINC PLATED HIGH CARBON STEEL MATERIAL
0.275 INCH DIA (6/U) CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR BLACK
- INSULATED TYPE
- ZINC PLATED HIGH CARBON STEEL MATERIAL
- 0.275 INCH DIA (6/U) CABLE SIZE
- 100 PER BOX STANDARD PACKAGE
- COLOR BLACK
Datasheet
Technical Specifications
|
Product Category
|
Staples |
|
Product Number
|
I275B |
|
Product Name
|
Nonmetallic Sheathed Cable Staple |
Unlock Full Specs
to access all available technical data