NON-INSULATED TYPE
STEEL MATERIAL
1-5/16 INCH
3/4 INCH
(3) 6 AWG (SERVICE ENTRANCE UTILITY CABLE) CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE HAMMER-IN
Minerallac Company
Done
Datasheet
Description
NON-INSULATED TYPE
STEEL MATERIAL
1-5/16 INCH
3/4 INCH
(3) 6 AWG (SERVICE ENTRANCE UTILITY CABLE) CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE HAMMER-IN
NON-INSULATED TYPE
STEEL MATERIAL
1-5/16 INCH
3/4 INCH
(3) 6 AWG (SERVICE ENTRANCE UTILITY CABLE) CABLE SIZE
100 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE HAMMER-IN