NON INSULATED TYPE
METAL MATERIAL
1 1/4 INCH
9/16 INCH
(3) 14 AWG/(3) 12 AWG/(3) 10 AWG ROMEX/BX/METAL CLAD CABLE CABLE SIZE
250 PER BOX STANDARD PACKAGE
IMPACT[T], MINERALLAC[R] BRAND
Minerallac Company
Done
Datasheet
Description
NON INSULATED TYPE
METAL MATERIAL
1 1/4 INCH
9/16 INCH
(3) 14 AWG/(3) 12 AWG/(3) 10 AWG ROMEX/BX/METAL CLAD CABLE CABLE SIZE
250 PER BOX STANDARD PACKAGE
IMPACT[T], MINERALLAC[R] BRAND
NON INSULATED TYPE
METAL MATERIAL
1 1/4 INCH
9/16 INCH
(3) 14 AWG/(3) 12 AWG/(3) 10 AWG ROMEX/BX/METAL CLAD CABLE CABLE SIZE
250 PER BOX STANDARD PACKAGE
IMPACT[T], MINERALLAC[R] BRAND