NON-INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 AWG, (2) 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE
100 PER BOX STANDARD PACKAGE
STYLE HEAVY DUTY
COLOR SILVER
MOUNTING TYPE HAMMER-IN
Minerallac Company
Done
Datasheet
Description
NON-INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 AWG, (2) 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE
100 PER BOX STANDARD PACKAGE
STYLE HEAVY DUTY
COLOR SILVER
MOUNTING TYPE HAMMER-IN
NON-INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 AWG, (2) 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE
100 PER BOX STANDARD PACKAGE
STYLE HEAVY DUTY
COLOR SILVER
MOUNTING TYPE HAMMER-IN