NON-INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 AWG, (2) 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE
500 PER BOX STANDARD PACKAGE
STYLE STANDARD
MOUNTING TYPE HAMMER-IN
COLOR SILVER
Minerallac Company
Done
Datasheet
Description
NON-INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 AWG, (2) 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE
500 PER BOX STANDARD PACKAGE
STYLE STANDARD
MOUNTING TYPE HAMMER-IN
COLOR SILVER
NON-INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 14 AWG, (2) 12 AWG (ROMEX/NON-METALLIC CABLE) CABLE SIZE
500 PER BOX STANDARD PACKAGE
STYLE STANDARD
MOUNTING TYPE HAMMER-IN
COLOR SILVER