Minerallac Company Conduit/Cable Fastener HIC7575

Description
CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 15 LB (HORIZONTAL), 25 LB (VERTICAL) LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT/CABLE SIZE
Datasheet
Description
CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 15 LB (HORIZONTAL), 25 LB (VERTICAL) LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT/CABLE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - HIC7575 - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
HIC7575
Conduit/Cable Fastener HIC7575
CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE SPRING STEEL MATERIAL 100 STANDARD PACKAGE 15 LB (HORIZONTAL), 25 LB (VERTICAL) LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT/CABLE SIZE
  • CONDUIT TO CONDUIT TRAPEZE ASSEMBLY TYPE
  • SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 15 LB (HORIZONTAL), 25 LB (VERTICAL) LOAD CAPACITY
  • 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT/CABLE SIZE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HIC7575
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details