Minerallac Company Rigid/EMT Conduit Strap HD298

Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 12.14 INCH 6.75 INCH RIGID/IMC CONDUIT USED ON 10 STANDARD PACKAGE 6 INCH TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.25 INCH COLOR SILVER
Datasheet
Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 12.14 INCH 6.75 INCH RIGID/IMC CONDUIT USED ON 10 STANDARD PACKAGE 6 INCH TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.25 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HD298 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
HD298
Rigid/EMT Conduit Strap HD298
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 12.14 INCH 6.75 INCH RIGID/IMC CONDUIT USED ON 10 STANDARD PACKAGE 6 INCH TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.25 INCH COLOR SILVER
  • 2-HOLE, HEAVY DUTY TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.25 INCH
  • 12.14 INCH
  • 6.75 INCH
  • RIGID/IMC CONDUIT USED ON
  • 10 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • THICKNESS 0.25 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HD298
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details