Minerallac Company Rigid/EMT Conduit Strap HD297

Description
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 10.68 INCH 1.25 INCH 5.75 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 5 INCH (RIGID/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 10.68 INCH 1.25 INCH 5.75 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 5 INCH (RIGID/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HD297 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
HD297
Rigid/EMT Conduit Strap HD297
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 10.68 INCH 1.25 INCH 5.75 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 5 INCH (RIGID/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 2-HOLE TYPE
  • ZINC PLATED STEEL MATERIAL
  • 10.68 INCH
  • 1.25 INCH
  • 5.75 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 5 INCH (RIGID/IMC) TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • THICKNESS 0.25 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HD297
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details