Minerallac Company Rigid/EMT Conduit Strap HD294

Description
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 7.125 INCH 1.25 INCH 3.65 INCH IMC/RIGID/EMT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3 INCH (RIGID/IMC), 3 INCH (EMT) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 7.125 INCH 1.25 INCH 3.65 INCH IMC/RIGID/EMT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3 INCH (RIGID/IMC), 3 INCH (EMT) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HD294 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
HD294
Rigid/EMT Conduit Strap HD294
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 7.125 INCH 1.25 INCH 3.65 INCH IMC/RIGID/EMT CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 3 INCH (RIGID/IMC), 3 INCH (EMT) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 2-HOLE TYPE
  • ZINC PLATED STEEL MATERIAL
  • 7.125 INCH
  • 1.25 INCH
  • 3.65 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 3 INCH (RIGID/IMC), 3 INCH (EMT) TRADE SIZE
  • 3/8 INCH HOLE/BOLT SIZE
  • THICKNESS 0.12 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HD294
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details