Minerallac Company Rigid/EMT Conduit Strap HD290

Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 5.1 INCH 1.25 INCH 2.5 INCH RIGID/IMC CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
Datasheet
Description
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 5.1 INCH 1.25 INCH 2.5 INCH RIGID/IMC CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - HD290 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
HD290
Rigid/EMT Conduit Strap HD290
2-HOLE, HEAVY DUTY TYPE ZINC PLATED STEEL MATERIAL 5.1 INCH 1.25 INCH 2.5 INCH RIGID/IMC CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
  • 2-HOLE, HEAVY DUTY TYPE
  • ZINC PLATED STEEL MATERIAL
  • 5.1 INCH
  • 1.25 INCH
  • 2.5 INCH
  • RIGID/IMC CONDUIT USED ON
  • 25 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • THICKNESS 0.09 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number HD290
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 228851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details