Minerallac Company Rigid/EMT Conduit Strap H97

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.5 INCH 9 INCH 5 INCH IMC/RIGID CONDUIT USED ON 10 STANDARD PACKAGE 5 INCH (RIGID/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.5 INCH 9 INCH 5 INCH IMC/RIGID CONDUIT USED ON 10 STANDARD PACKAGE 5 INCH (RIGID/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H97 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H97
Rigid/EMT Conduit Strap H97
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.5 INCH 9 INCH 5 INCH IMC/RIGID CONDUIT USED ON 10 STANDARD PACKAGE 5 INCH (RIGID/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.5 INCH
  • 9 INCH
  • 5 INCH
  • IMC/RIGID CONDUIT USED ON
  • 10 STANDARD PACKAGE
  • 5 INCH (RIGID/IMC) TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.25 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H97
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1823859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details