Minerallac Company Rigid/EMT Conduit Strap H96

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 7 INCH 4.5 INCH IMC/RIGID/EMT CONDUIT USED ON 10 STANDARD PACKAGE 4 INCH (RIGID/EMT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 7 INCH 4.5 INCH IMC/RIGID/EMT CONDUIT USED ON 10 STANDARD PACKAGE 4 INCH (RIGID/EMT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H96 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H96
Rigid/EMT Conduit Strap H96
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 7 INCH 4.5 INCH IMC/RIGID/EMT CONDUIT USED ON 10 STANDARD PACKAGE 4 INCH (RIGID/EMT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.25 INCH
  • 7 INCH
  • 4.5 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 10 STANDARD PACKAGE
  • 4 INCH (RIGID/EMT/IMC) TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.25 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H96
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details