Minerallac Company Rigid/EMT Conduit Strap H95

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 6.75 INCH 4 INCH IMC/RIGID/EMT CONDUIT USED ON 10 STANDARD PACKAGE 3-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 6.75 INCH 4 INCH IMC/RIGID/EMT CONDUIT USED ON 10 STANDARD PACKAGE 3-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H95 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H95
Rigid/EMT Conduit Strap H95
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 6.75 INCH 4 INCH IMC/RIGID/EMT CONDUIT USED ON 10 STANDARD PACKAGE 3-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.25 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.25 INCH
  • 6.75 INCH
  • 4 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.25 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H95
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details