Minerallac Company Rigid/EMT Conduit Strap H92

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 5.65 INCH 3.05 INCH IMC/RIGID/EMT CONDUIT USED ON 25 STANDARD PACKAGE 2-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.187 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 5.65 INCH 3.05 INCH IMC/RIGID/EMT CONDUIT USED ON 25 STANDARD PACKAGE 2-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.187 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H92 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H92
Rigid/EMT Conduit Strap H92
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 5.65 INCH 3.05 INCH IMC/RIGID/EMT CONDUIT USED ON 25 STANDARD PACKAGE 2-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE 5/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.187 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.25 INCH
  • 5.65 INCH
  • 3.05 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 25 STANDARD PACKAGE
  • 2-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE
  • 5/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.187 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H92
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details