Minerallac Company Rigid/EMT Conduit Strap H80

Description
1-HOLE, HEAVY DUTY, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 3.1 INCH 1.65 INCH RIGID/IMC CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 80 POUND
Datasheet
Description
1-HOLE, HEAVY DUTY, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 3.1 INCH 1.65 INCH RIGID/IMC CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 80 POUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H80 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H80
Rigid/EMT Conduit Strap H80
1-HOLE, HEAVY DUTY, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1.25 INCH 3.1 INCH 1.65 INCH RIGID/IMC CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 3/8 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 80 POUND
  • 1-HOLE, HEAVY DUTY, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1.25 INCH
  • 3.1 INCH
  • 1.65 INCH
  • RIGID/IMC CONDUIT USED ON
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 3/8 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.12 INCH
  • COLOR SILVER
  • WORKING LOAD LIMIT 80 POUND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H80
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details