Minerallac Company Rigid/EMT Conduit Strap H75

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 3.53 INCH 1.85 INCH EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH (EMT) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 3.53 INCH 1.85 INCH EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH (EMT) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H75 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H75
Rigid/EMT Conduit Strap H75
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 3.53 INCH 1.85 INCH EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH (EMT) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1 INCH
  • 3.53 INCH
  • 1.85 INCH
  • EMT CONDUIT USED ON
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH (EMT) TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.12 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H75
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details