Minerallac Company Rigid/EMT Conduit Strap H70

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 3.15 INCH 1.6 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 3.15 INCH 1.6 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H70 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H70
Rigid/EMT Conduit Strap H70
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 3.15 INCH 1.6 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH (RIGID/IMC) TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1 INCH
  • 3.15 INCH
  • 1.6 INCH
  • IMC/RIGID CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH (RIGID/IMC) TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.12 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H70
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2535241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details