Minerallac Company Rigid/EMT Conduit Strap H65

Description
1-HOLE, HEAVY DUTY, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 1.97 INCH 0.95 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 50 POUND
Datasheet
Description
1-HOLE, HEAVY DUTY, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 1.97 INCH 0.95 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 50 POUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - H65 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
H65
Rigid/EMT Conduit Strap H65
1-HOLE, HEAVY DUTY, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 1.97 INCH 0.95 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.12 INCH COLOR SILVER WORKING LOAD LIMIT 50 POUND
  • 1-HOLE, HEAVY DUTY, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1 INCH
  • 1.97 INCH
  • 0.95 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 5/16 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.12 INCH
  • COLOR SILVER
  • WORKING LOAD LIMIT 50 POUND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number H65
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details