Minerallac Company Conduit/Cable Fastener FSBX

Description
WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE ZINC PHOSPHATE/OIL SPRING STEEL MATERIAL 100 STANDARD PACKAGE 12 TO 8 AWG (METALLIC/ARMORED/BX CABLE) CONDUIT/CABLE SIZE CLIP TYPE BATWING COLOR BLACK
Datasheet
Description
WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE ZINC PHOSPHATE/OIL SPRING STEEL MATERIAL 100 STANDARD PACKAGE 12 TO 8 AWG (METALLIC/ARMORED/BX CABLE) CONDUIT/CABLE SIZE CLIP TYPE BATWING COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - FSBX - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
FSBX
Conduit/Cable Fastener FSBX
WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE ZINC PHOSPHATE/OIL SPRING STEEL MATERIAL 100 STANDARD PACKAGE 12 TO 8 AWG (METALLIC/ARMORED/BX CABLE) CONDUIT/CABLE SIZE CLIP TYPE BATWING COLOR BLACK
  • WIRE TO CONDUIT/CABLE SUPPORT CLIP TYPE
  • ZINC PHOSPHATE/OIL SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 12 TO 8 AWG (METALLIC/ARMORED/BX CABLE) CONDUIT/CABLE SIZE
  • CLIP TYPE BATWING
  • COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number FSBX
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details