Minerallac Company Conduit to Beam/Flange Fastener FH532

Description
VERTICAL TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL HAMMER-ON INSTALLATION 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 5/32 TO 1/4 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR SILVER HANGER TYPE FLANGE CLIP
Datasheet
Description
VERTICAL TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL HAMMER-ON INSTALLATION 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 5/32 TO 1/4 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR SILVER HANGER TYPE FLANGE CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - FH532 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
FH532
Conduit to Beam/Flange Fastener FH532
VERTICAL TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL HAMMER-ON INSTALLATION 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 5/32 TO 1/4 INCH BEAM/FLANGE SIZE NUMBER OF HOLES 2 COLOR SILVER HANGER TYPE FLANGE CLIP
  • VERTICAL TYPE
  • ZINC PHOSPHATE SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • 100 STANDARD PACKAGE
  • 160 LB LOAD CAPACITY
  • 5/32 TO 1/4 INCH BEAM/FLANGE SIZE
  • NUMBER OF HOLES 2
  • COLOR SILVER
  • HANGER TYPE FLANGE CLIP
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number FH532
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details